The MCP6284T-E/SLVAO is a rail-to-rail operational amplifier from the MCP6281/1R/2/3/4/5 family, featuring a typical gain bandwidth product of 5 MHz and a quiescent current of 450 µA. It operates over a supply voltage range of 2.2V to 6.0V and is suitable for applications requiring low power consumption, such as battery-powered systems and portable equipment. The device supports an extended temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications. The MCP6284T-E/SLVAO is available in multiple package types, including PDIP, SOIC, and TSSOP, providing flexibility for various design requirements. Its rail-to-rail input and output capabilities enhance its versatility in signal processing tasks.
Win Source Part Number: 1357023-MCP6284T-E/S
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: MCP6284
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 450µA (x4 Channels)
Current - Output / Channel: 25 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6284T-E/SLVAO from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6284T-E/SLVAO
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357023-MCP6284T-E/SLVAO | 150-MCP6284T-E/SLVAOTR-ND | 687-MCP6284T-E/SLVAO | MCP6284T-E/SLVAO | MCP6284T-E/SLVAO | MCP6284T-E/SLVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 5 MHz | 5 MHz | ||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs |