Manufacturer: Microchip Technology
Win Source Part Number: 023099-MCP604-I/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14SOIC Product overview: MCP604-I/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604-I/SL can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 2.7V
1pA Quad 2.8MHz SOIC-14 Operational Amplifier ROHS
Operational Amplifier, QUAD, 2.8 MHz, 4, 2.3 V/ s, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes
OP AMP, 2.8MHZ, 2.3V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 023099-MCP604-I/SL | 687-MCP604-I/SL | MCP604-I/SL-ND | MCP604-I/SL | MCP604-I/SL | MCP604-I/SL | MCP604-I/SL | 26M1288 | 60K6204 | MCP604-I/SL | MCP604-I/SL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP604-I/SL | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip | Op Amp, 2.8Mhz, 2.3V/us, Soic-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||||
| VOS | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 2.8 MHz | 2.8 MHz | 2.8 MHz | 2.8 MHz |