Win Source Part Number: 1031744-MCP6144T-E/S
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.024V/µs
Gain Bandwidth Product: 100 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 600nA (x4 Channels)
Current - Output / Channel: 20 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP6144-E/ST; MCP6144-I/ST; OPA4379AIPWR; TLC27L4IPW; TLC27L4CPWRMCP6144T-
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6144
Voltage - Supply Span (Min): 1.4 V
Voltage - Supply Span (Max): 6 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6144T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6144T-E/ST can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps G>10 Qd 1.6V 100kHz
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1031744-MCP6144T-E/ST | MCP6144T-E/ST-ND | 687-MCP6144T-E/ST | MCP6144T-E/ST | MCP6144T-E/ST | MCP6144T-E/ST | MCP6144T-E/ST |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | |||||
| Slew Rate | 0.0240 V/µs | 0.0240 V/µs | 0.0240 V/µs | 2.40E-8 V/µs | 0.0240 V/µs |