General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 208221-MCP6292T-E/MS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 6 V
Operating Supply Current: 1mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): OPA2353EA/2K5G4; BU7262SFVM; MCP6292-E/MS;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6292T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6292T-E/MS can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MSOP
IC,Operational Amplifier,DUAL,CMOS,
OPAMP, 10MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.4V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 10MHz
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6292T-E/MSDKR-ND | 208221-MCP6292T-E/MS | 687-MCP6292T-E/MS | 2354645 | MCP6292T-E/MS | 68H9419 | 02AH4520 | MCP6292T-E/MS | MCP6292T-E/MS | MCP6292T-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6292T-E/MS | Operational Amplifier IC | Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,dual,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Opamp, 10Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | Tape & Reel (TR) | SOP; MSOP; MSOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |