Manufacturer: Microchip Technology
Win Source Part Number: 1221148-MCP6052T-E/M
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 30μA
Amplifier Type: General Purpose
Slew Rate: 0.15V/μs
Gain Bandwidth Product: 385kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MCP6052
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 6V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC CMOS 2 CIRCUIT 8TDFN Product overview: MCP6052T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6052T-E/MNY can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TDFN
IC CMOS 2 CIRCUIT 8TDFN
Precision Amplifiers Dual 1.8V 300kHz Op Amp E temp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221148-MCP6052T-E/MNY | MCP6052T-E/MNYTR-ND | 687-MCP6052T-E/MNY | MCP6052T-E/MNY | MCP6052T-E/MNY | MCP6052T-E/MNY | MCP6052T-E/MNY |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6052T-E/MNY | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | ||||
| Source Current (IS) | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA |