CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Win Source Part Number: 1342769-MCP635T-E/MF
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10V/µs
Gain Bandwidth Product: 24 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 1.8 mV
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 85 mA
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP635
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 10DFN Product overview: MCP635T-E/MF from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP635T-E/MF can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC CMOS 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 24MHz OP w /CS E temp
IC CMOS 2 CIRCUIT 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP635T-E/MF-ND | 1342769-MCP635T-E/MF | 687-MCP635T-E/MF | MCP635T-E/MF | MCP635T-E/MF | MCP635T-E/MF | MCP635T-E/MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | Tape & Reel (TR) | 10-VFDFN Exposed Pad | Surface Mount |