Manufacturer: Microchip Technology
Win Source Part Number: 023100-MCP6141T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6141T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6141T-E/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 100 kHz, 1, 0.024 V/ s, 1.4V to 6V, SOT-23, 5 RoHS Compliant: Yes
IC, OP AMP, 100kHz, 0.024V/ us, 3mV, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
OP AMP, 100kHz, 0.024V/uS, 3mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 1.6V 10 kHz OP E temp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 023100-MCP6141T-E/OT | 687-MCP6141T-E/OT | MCP6141T-E/OTCT-ND | MCP6141T-E/OT | MCP6141T-E/OT | MCP6141T-E/OT | MCP6141T-E/OT | 18T9257 | 31T1338 | 69K0145 | MCP6141T-E/OT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6141T-E/OT | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 100 Khz, 1, 0.024 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip | Ic, Op Amp, 100Khz, 0.024V/ Us, 3Mv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip | Op Amp, 100Khz, 0.024V/us, 3Mv, 5-Sot-23; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 1.4 to 6 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 to 6 volts | 1.4 to 6 volts | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |