IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6044T-I/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6044T-I/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 759380-MCP6044T-I/SL
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600nA
Amplifier Type: General Purpose
Slew Rate: 0.003V/μs
Gain Bandwidth Product: 14kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MCP6044
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.4V ~ 6V
OPAMP, 14KHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:14kHz; Slew Rate:3V/ms; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC,Operational Amplifier,QUAD,CMOS,
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 1.6V 10kHz
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 649476 | 687-MCP6044T-I/SL | MCP6044T-I/SLTR-ND | 759380-MCP6044T-I/SL | 72AC6168 | 92C4222 | MCP6044T-I/SL | MCP6044T-I/SL | MCP6044T-I/SL | MCP6044T-I/SL | MCP6044T-I/SL |
| Product Name | Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6044T-I/SL | Opamp, 14Khz, -40 To 85Deg C; No. Of Amplifiers Microchip | Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC | Tape & Reel (TR) | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||||
| Number of Pins | 14 | 14 | |||||||||
| Supply Voltage (VS) | 1.4 volts | 1.4 to 6 volts | 1.4 volts | 1.4 volts | |||||||
| Quiescent Current (IQ) | 4 to ? microamps |