Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6031T-E/OT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6031T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6031T-E/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6031T-E/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6031T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6031T-E/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6031T-E/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6031T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6031T-E/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6031T-E/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT - 023098-MCP6031T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT
023098-MCP6031T-E/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT 023098-MCP6031T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 023098-MCP6031T-E/OT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.004 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 150μV Family Name: MCP6031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 900nA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 10kHz Alternative Parts (Cross-Reference): MAX4452EUK-T; MAX4352EUK; MAX4352EUK+T; MAX4352EUK-T ; Introduction Date: March 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023098-MCP6031T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.004 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Family Name: MCP6031
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 900nA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 10kHz
Alternative Parts (Cross-Reference): MAX4452EUK-T; MAX4352EUK; MAX4352EUK+T; MAX4352EUK-T ;
Introduction Date: March 29, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6031T-E/OT
SOT23 Operational Amplifier IC 687-MCP6031T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6031T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6031T-E/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6031T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6031T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6674363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6674363
Op Amps 6674363
Microchip MCP6031T-E/OT

Microchip MCP6031T-E/OT

Supplier's Site
Op Amps - 6674363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6674363P
Op Amps 6674363P
Microchip MCP6031T-E/OT

Microchip MCP6031T-E/OT

Supplier's Site
Op Amps - 8877413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8877413
Op Amps 8877413
Microchip MCP6031T-E/OT

Microchip MCP6031T-E/OT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6031T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6031T-E/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6031T-E/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6031T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MCP6031T-E/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP6031T-E/OT
Operational Amplifier/Comparator >> Operational Amplifier MCP6031T-E/OT
1pA Single 10kHz SOT-23-5 Operational Amplifier ROHS

1pA Single 10kHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
MCP6031T-E/OT
Precision Amplifiers MCP6031T-E/OT
Precision Amplifiers SNGL 1.8V 10kHz Op Amp E Temp

Precision Amplifiers SNGL 1.8V 10kHz Op Amp E Temp

Buy Now Datasheet
Op Amp, 10Khz, 0.004V/us, Sot-23-5; No. Of Amplifiers Microchip - 01P2571 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Khz, 0.004V/us, Sot-23-5; No. Of Amplifiers Microchip
01P2571
Op Amp, 10Khz, 0.004V/us, Sot-23-5; No. Of Amplifiers Microchip 01P2571
OP AMP, 10kHZ, 0.004V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10kHz; Slew Rate:0.004V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 10kHZ, 0.004V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10kHz; Slew Rate:0.004V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6031T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6031T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6031T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6031T-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6031T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6031T-E/OTDKR-ND 023098-MCP6031T-E/OT 687-MCP6031T-E/OT 6674363 6674363P MCP6031T-E/OT MCP6031T-E/OT MCP6031T-E/OT MCP6031T-E/OT 01P2571 MCP6031T-E/OT MCP6031T-E/OT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6031T-E/OT SOT23 Operational Amplifier IC Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Precision Amplifiers Op Amp, 10Khz, 0.004V/us, Sot-23-5; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 9.00E-4 milliamps 9.00E-4 milliamps 9.00E-4 milliamps 9.00E-4 milliamps
Slew Rate 0.0040 V/µs 0.0040 V/µs 0.0040 V/µs 0.0040 V/µs 0.0040 V/µs 0.0040 V/µs 4.00E-9 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape & Reel (TR) SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SC-74A, SOT-753 SOT; SOT23 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers