Manufacturer: Microchip Technology
Win Source Part Number: 884277-MCP6442T-E/MN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6442
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6442T-E/MNYTR, MCP6442T-E/MNYDKR, MCP6442T-E/MNY-ND, MCP6442T-E/MNYCT, MCP6442TEMNY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC CMOS 2 CIRCUIT 8TDFN Product overview: MCP6442T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6442T-E/MNY can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TDFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC CMOS 2 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps 450 nA, 9 kHz Op Amp
IC CMOS 2 CIRCUIT 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884277-MCP6442T-E/MNY | MCP6442T-E/MNYTR-ND | 687-MCP6442T-E/MNY | MCP6442T-E/MNY | MCP6442T-E/MNY | MCP6442T-E/MNY | MCP6442T-E/MNY | MCP6442T-E/MNY |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6442T-E/MNY | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-TDFN (2x3) | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | ||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | |||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs |