General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
OP AMP, 190kHz, 0.08V/uS, 150 uV, 8-MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:190kHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP618-I/MS-ND | MCP618-I/MS | MCP618-I/MS | MCP618-I/MS | 92C4243 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 190Khz, 0.08V/us, 150 Uv, 8-Msop; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | ||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs | 0.0800 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |