The MCP6143T-E/SN is a low-power operational amplifier designed for battery-powered applications, featuring a typical quiescent current of 600 nA per amplifier. It operates with a supply voltage range of 1.4V to 6.0V and supports rail-to-rail input and output, making it suitable for a variety of applications including wearable products and temperature measurement. The amplifier has a gain bandwidth product of 100 kHz and is stable for gains of 10 V/V or higher. It is available in a 6-lead SOT-23 package and can operate over an industrial temperature range of -40°C to +85°C, with an extended range option up to +125°C. The MCP6143T-E/SN also includes a chip select feature, enhancing its versatility in circuit designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps G>10 Sgl 1.6V 100kHz
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6143T-E/SN-ND | MCP6143T-E/SN | MCP6143T-E/SN | MCP6143T-E/SN | MCP6143T-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | ||
| Slew Rate | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |