IC OPAMP GP 4 CIRCUIT 14DIP Product overview: MCP6144-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6144-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221157-MCP6144-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6144
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600nA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.003 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 1.4 V ~ 6 V
Alternative Parts (Cross-Reference): OPA4340PA; OPA4342PAG4; OPA4344PAG4;
Introduction Date: September 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
OP AMP, 100KHZ, 0.024V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 5.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps G>10 Qd 1.6V 100kHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6144-I/P | 1221157-MCP6144-I/P | MCP6144-I/P-ND | MCP6144-I/P | MCP6144-I/P | 92C2418 | MCP6144-I/P | MCP6144-I/P |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6144-I/P | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 100Khz, 0.024V/us, Dip-14; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 volts | 1.4 volts | 1.4 to 5.5 volts | |||||
| Quiescent Current (IQ) | 4 to ? microamps | |||||||
| Slew Rate | 0.0240 V/µs | 0.0030 V/µs | 0.0240 V/µs | 0.0240 V/µs | 2.40E-8 V/µs | 0.0240 V/µs | ||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |