Manufacturer: Microchip Technology
Win Source Part Number: 884250-MCP6283T-E/CH
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6283
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6283T-E/CHDKR, MCP6283T-E/CHTR, MCP6283TECH, MCP6283T-E/CHCT
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP6283T-E/CH from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6283T-E/CH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
OP AMP, 5MHz, 2.5V/uS, 3mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.2V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC, OP AMP, 5MHz, 2.5V/ us, 3mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.2V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single 5 MHz OP w/ CS E temp
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884250-MCP6283T-E/CH | 687-MCP6283T-E/CH | MCP6283T-E/CHTR-ND | 71J5308 | 31T1341 | MCP6283T-E/CH | MCP6283T-E/CH | MCP6283T-E/CH | MCP6283T-E/CH | MCP6283T-E/CH |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6283T-E/CH | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 5Mhz, 2.5V/us, 3Mv, 6-Sot-23; No. Of Amplifiers Microchip | Ic, Op Amp, 5Mhz, 2.5V/ Us, 3Mv, 6-Sot-23; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT-23-6 | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-6 | ||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 volts | 2.2 to 6 volts | 2.2 to 6 volts | 2.2 volts | 2.2 volts | |||||
| Quiescent Current (IQ) | 570 to ? microamps |