General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifier, Single, 2 MHz, 1, 0.9 V/ s, 2V to 6V, DIP, 8 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Single 2MHz
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6273-E/P-ND | MCP6273-E/P | MCP6273-E/P | 20T6019 | MCP6273-E/P | MCP6273-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 2 Mhz, 1, 0.9 V/ S, 2V To 6V, Dip, 8 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | |||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |