General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6274-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6274-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058376-MCP6274-E/ST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.9 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 170μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): OPA4377AIPW; TSV734IPT; MCP6024T-E/ST; MCP6274-E/ST;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Quad 2MHz
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP AMP, 2MHz, 0.9V/uS, 3mV, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6274-E/ST-ND | 687-MCP6274-E/ST | 058376-MCP6274-E/ST | MCP6274-E/ST | MCP6274-E/ST | MCP6274-E/ST | MCP6274-E/ST | 68H9388 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6274-E/ST | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 2Mhz, 0.9V/us, 3Mv, Tssop14; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | 0.9000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP; SOP; TSSOP; 14-TSSOP | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |