IC OP AMP 2CH 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OP AMP 2CH 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6272T-E/MSVAOCT-ND | MCP6272T-E/MSVAO | MCP6272T-E/MSVAO | MCP6272T-E/MSVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | |
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |