The MCP634T-E/ST is a quad operational amplifier from the MCP63X family, featuring a gain-bandwidth product of 24 MHz and a typical supply current of 2.5 mA per channel. It operates within a supply voltage range of 2.5V to 5.5V and is designed for low-power applications, with a low-power mode consuming only 1 µA per channel. The device supports rail-to-rail output and has a high output current capability of ±70 mA, making it suitable for driving loads effectively. This op-amp exhibits a low input bias current of 4 pA and a noise level of 10 nV/,àöHz at 1 MHz, which contributes to its performance in precision applications. The MCP634T-E/ST is specified for an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. Typical applications include fast low-side current sensing, point-of-load control loops, and optical detector amplification. The product is available in a 14-lead TSSOP package, facilitating integration into compact designs.
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP634T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP634T-E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342768-MCP634T-E/ST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 24 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 1.8 mV
Current - Supply: 2.5mA (x4 Channels)
Current - Output / Channel: 85 mA
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP634
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 24MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP634T-E/ST | 1342768-MCP634T-E/ST | MCP634T-E/ST-ND | MCP634T-E/ST | MCP634T-E/ST | MCP634T-E/ST | MCP634T-E/ST |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 volts | 2.5 volts | |||||
| Quiescent Current (IQ) | 14400 to ? microamps | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||
| Bandwidth | 24 MHz | 24 MHz |