Manufacturer: Microchip Technology
Win Source Part Number: 1075250-MCP6284T-E/S
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.2 V to 6 V
Operating Supply Current: 450μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6284T-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6284T-E/SL can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 5MHz
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC,Operational Amplifier,QUAD,CMOS,
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075250-MCP6284T-E/SL | MCP6284T-E/SL-ND | 687-MCP6284T-E/SL | MCP6284T-E/SL | MCP6284T-E/SL | MCP6284T-E/SL | 68H9409 | MCP6284T-E/SL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6284T-E/SL | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.2 to 6 volts | 2.2 volts | ||||||
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 5 MHz | 5 MHz |