The MCP603T-E/CH is a single-supply operational amplifier from Microchip Technology, designed for low-power applications. It operates within a supply voltage range of 2.7V to 6.0V and features a rail-to-rail output, making it suitable for various signal conditioning tasks. The amplifier has a typical gain bandwidth product of 2.8 MHz and a slew rate of 2.3 V/µs, which allows for effective performance in high-speed applications. With a low quiescent current of 230 µA per amplifier, the MCP603T-E/CH is ideal for battery-operated devices. It also exhibits a low input bias current of 1 pA and an input offset voltage of 700 µV, ensuring high precision in signal processing. The device is available in a compact SOT-23-6 package and operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. Engineers looking for a reliable and efficient op-amp for portable equipment, A/D converter drivers, or sensor interfaces may find the MCP603T-E/CH a fitting choice.
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP603T-E/CH from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP603T-E/CH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Win Source Part Number: 1078214-MCP603T-E/CH
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 700 µV
Current - Supply: 230µA
Current - Output / Channel: 22 mA
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV9051SIDBVR; MCP601T-I/OT; MCP601RT-I/OT; MCP601T-E/OT; TLV271CDBVT; TLV271IDBVT; TLV2371IDBVRMCP603T-
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP603T-E/CHCT,MCP60
Base Product Number: MCP603
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 2.8MHZ RRO SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps Single 2.7V
OP AMP, 2.8MHz, 2.3V/uS, 2mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP, 2.8MHz, 2.3V/ us, 2mV, 6-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP603T-E/CH | MCP603T-E/CHTR-ND | 1078214-MCP603T-E/CH | MCP603T-E/CH | MCP603T-E/CH | 536-MCP603T-E/CH | MCP603T-E/CH | MCP603T-E/CH | 88H9898 | 31T1337 |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2.8MHZ RRO SOT23-6 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 2.8Mhz, 2.3V/us, 2Mv, 6-Sot-23; No. Of Amplifiers Microchip | Ic, Op Amp, 2.8Mhz, 2.3V/ Us, 2Mv, 6-Sot-23, Full Reel; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 6 volts | 2.7 to 6 volts | 2.7 to 6 volts | ||||||
| Quiescent Current (IQ) | 325 to ? microamps | |||||||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | |||
| Bandwidth | 2.8 MHz | 2.8 MHz | 2.8 MHz | 2.8 MHz |