CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC CMOS 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 24MHz OP w /CS E temp
OP AMP, 24MHz, 10V/uS, 8mV, 10-DFN; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 10DFN
CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP635-E/MF-ND | MCP635-E/MF | MCP635-E/MF | 24R6838 | MCP635-E/MF | MCP635-E/MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 24Mhz, 10V/us, 8Mv, 10-Dfn; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-VFDFN Exposed Pad | Surface Mount | 10-VFDFN Exposed Pad |