IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6042T-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6042T-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 092939-MCP6042T-I/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6042
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Alternative Parts (Cross-Reference): AD8542AR; TSV612AID/DT; LMV932DR2G;
Introduction Date: June 04, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 1.6V 10KHz
OP-AMP, DUAL, 14KHZ, 3V/MS, NSOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:14kHz; Slew Rate:3V/ms; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
1pA Dual 14kHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6042T-I/SN | 1772870 | 1773077P | 092939-MCP6042T-I/SN | MCP6042T-I/SNTR-ND | MCP6042T-I/SN | MCP6042T-I/SN | 30AC9812 | MCP6042T-I/SN | MCP6042T-I/SN | MCP6042T-I/SN | MCP6042T-I/SN |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6042T-I/SN | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Dual, 14Khz, 3V/ms, Nsoic-8; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.4 volts | 1.4 to 6 volts | 1.4 volts | 1.4 volts | ||||||||
| Quiescent Current (IQ) | 2 to ? microamps | |||||||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | ||||||
| Bandwidth | 0.0140 MHz | 0.0140 MHz |