IC OPAMP GP 1 CIRCUIT 8MSOP Product overview: MCP618T-I/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP618T-I/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342764-MCP618T-I/MS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08V/µs
Gain Bandwidth Product: 190 kHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 150 µV
Current - Supply: 19µA
Current - Output / Channel: 17 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP618
Voltage - Supply Span (Min): 2.3 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Single 2.3V PNP in
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP618T-I/MS | 1342764-MCP618T-I/MS | MCP618T-I/MS-ND | MCP618T-I/MS | MCP618T-I/MS | MCP618T-I/MS | MCP618T-I/MS |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 volts | 2.3 volts | |||||
| Quiescent Current (IQ) | 25 to ? microamps | ||||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs | 0.0800 V/µs | ||
| Bandwidth | 0.1900 MHz | 0.1900 MHz |