The MCP6292-E/P is a rail-to-rail operational amplifier designed for general-purpose applications. It operates over a supply voltage range of 2.4V to 6.0V and features a typical quiescent current of 1.0 mA. The device is capable of a gain bandwidth product of 10 MHz and offers a phase margin of 65°, making it suitable for a variety of signal processing tasks. This op amp is rated for an extended temperature range of -40°C to +125°C, ensuring reliable performance in demanding environments. The MCP6292 is available in an 8-PDIP package, which allows for through-hole mounting, and is AEC-Q100 qualified for automotive applications. It is particularly useful in battery-powered systems, portable equipment, and analog filtering applications. Engineers considering this component should note its compatibility with various applications requiring low power consumption and high performance in a compact form factor.
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: MCP6292-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6292-E/P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 884254-MCP6292-E/P
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP6292
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6292-E/P-NDR, MCP6292EP
Operational Amplifier, Dual, 10 MHz, 2, 7 V/ s, 2.4V to 5.5V, DIP, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual 10MHz
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MCP6292-E/P | MCP6292-E/P-ND | 402768 | 8767168 | 884254-MCP6292-E/P | 58M8979 | MCP6292-E/P | MCP6292-E/P | MCP6292-E/P | MCP6292-E/P | 536-MCP6292-E/P | MCP6292-E/P |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6292-E/P | Operational Amplifier, Dual, 10 Mhz, 2, 7 V/ S, 2.4V To 5.5V, Dip, 8 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.4 volts | 3 to 5 volts | 2.4 volts | 2.4 volts | ||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | |||||||
| Bandwidth | 10 MHz | |||||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |