Manufacturer: Microchip Technology
Win Source Part Number: 1075221-MCP6234-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 20μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6234-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6234-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 1.8V 200 kHz OP E temp
Operational Amplifier, QUAD, 300 kHz, 4, 0.15 V/ s, 1.8V to 6V, SOIC, 14 RoHS Compliant: Yes
OP AMP, 300KHZ, 0.15V/ us, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075221-MCP6234-E/SL | MCP6234-E/SL-ND | 687-MCP6234-E/SL | MCP6234-E/SL | MCP6234-E/SL | MCP6234-E/SL | 58M8958 | 22K1372 | MCP6234-E/SL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6234-E/SL | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Quad, 300 Khz, 4, 0.15 V/ S, 1.8V To 6V, Soic, 14 Rohs Compliant Microchip | Op Amp, 300Khz, 0.15V/ Us, Soic-14; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 to 6 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 5 millivolts | 5 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.3000 MHz | 0.3000 MHz |