Microchip Technology, Inc. Operational Amplifier IC MCP6244-E/SL

Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6244-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6244-E/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6244-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6244-E/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-MCP6244-E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6244-E/SL
Operational Amplifier IC 687-MCP6244-E/SL
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6244-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6244-E/SL can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6244-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6244-E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6244-E/SL - 1075227-MCP6244-E/SL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6244-E/SL
1075227-MCP6244-E/SL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6244-E/SL 1075227-MCP6244-E/SL
Manufacturer: Microchip Technology Win Source Part Number: 1075227-MCP6244-E/SL Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 50μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 550kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075227-MCP6244-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6244-E/SL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6244-E/SL-ND
Instrumentation, Op Amps, Buffer Amps MCP6244-E/SL-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6244-E/SL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6244-E/SL
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6244-E/SL
Operational Amplifiers - Op Amps MCP6244-E/SL
Operational Amplifiers - Op Amps Quad 1.8V 650 kHz OP E temp

Operational Amplifiers - Op Amps Quad 1.8V 650 kHz OP E temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6244-E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6244-E/SL
Instrumentation, OP Amps, Buffer Amps MCP6244-E/SL
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip - 22K1374 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip
22K1374
Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip 22K1374
IC,Operational Amplifier,QUAD,CMOS, SOP,14PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,QUAD,CMOS,SOP,14PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6244-E/SL 1075227-MCP6244-E/SL MCP6244-E/SL-ND MCP6244-E/SL MCP6244-E/SL MCP6244-E/SL 22K1374
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6244-E/SL Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 to 5.5 volts
Quiescent Current (IQ) 280 to ? microamps
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs
Bandwidth 0.5500 MHz 0.5500 MHz
Unlock Full Specs
to access all available technical data