CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP Product overview: MCP619-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP619-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221159-MCP619-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 150μV
Family Name: MCP619
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 17mA
SR - Slew Rate: 0.08 V/μs
GBP - Gain Bandwidth Product: 190kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V
Alternative Parts (Cross-Reference): OPA4342PA; NJU7044D; OPA4344PA;
Introduction Date: March 29, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC,Operational Amplifier,QUAD,BICMO
IC CMOS 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad 2.3V PNP
IC CMOS 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP619-I/P-ND | 687-MCP619-I/P | 1221159-MCP619-I/P | MCP619-I/P | 23C2870 | MCP619-I/P | MCP619-I/P | MCP619-I/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP619-I/P | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,quad,bicmos,dip,14Pin,plastic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | ||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole |