Manufacturer: Microchip Technology
Win Source Part Number: 1221161-MCP619T-I/ST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 150μV
Family Name: MCP619
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 17mA
SR - Slew Rate: 0.08 V/μs
GBP - Gain Bandwidth Product: 190kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSV994IPT; TSU104IPT; TSV914IPT;
Introduction Date: March 29, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP619T-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP619T-I/ST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 2.3V PNP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC, OP AMP, 190KHZ, 0.08V/ us, TSSOP-14; No. of Amplifiers:1 Amplifier; Bandwidth:190kHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221161-MCP619T-I/ST | MCP619T-I/ST-ND | 687-MCP619T-I/ST | MCP619T-I/ST | MCP619T-I/ST | 23C2874 | MCP619T-I/ST | MCP619T-I/ST | MCP619T-I/ST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP619T-I/ST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 190Khz, 0.08V/ Us, Tssop-14; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | |||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 0.0150 µA | 0.0050 µA | 0.0050 µA | ||||||
| GBW | 0.1900 MHz | 0.1900 MHz | 0.1900 MHz | ||||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs |