Manufacturer: Microchip Technology
Win Source Part Number: 1075245-MCP6282T-E/S
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 6 V
Operating Supply Current: 450μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): OPA2340UA; MCP6272T-E/SNG; MCP6282T-E/SN; MCP6272-E/SN;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6282T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6282T-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 5MHZ RRO 8SOIC
Operational Amplifiers - Op Amps Dual 5MHz
IC,Operational Amplifier,DUAL,CMOS,
OPAMP, 5MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.2V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1075245-MCP6282T-E/SN | 687-MCP6282T-E/SN | MCP6282T-E/SNTR-ND | MCP6282T-E/SN | MCP6282T-E/SN | MCP6282T-E/SN | 536-MCP6282T-E/SN | MCP6282T-E/SN | 68H9400 | 02AH4519 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6282T-E/SN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5MHZ RRO 8SOIC | Operational Amplifiers - Op Amps | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Opamp, 5Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Supply Voltage (VS) | 2.2 to 6 volts | 2.2 volts | 2.2 volts | |||||||
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||||
| VOS | 3 millivolts | 3 millivolts | ||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||||
| GBW | 5 MHz | 5 MHz |