Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6043-I/P

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6043-I/P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6043-I/P-ND
Instrumentation, Op Amps, Buffer Amps MCP6043-I/P-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6043-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6043-I/P
Instrumentation, OP Amps, Buffer Amps MCP6043-I/P
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6043-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6043-I/P
Integrated Circuits (ICs) - Linear - Amplifiers MCP6043-I/P
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6043-I/P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6043-I/P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6043-I/P
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6043-I/P
Operational Amplifiers - Op Amps MCP6043-I/P
Operational Amplifiers - Op Amps Single 1.6V 10KHz

Operational Amplifiers - Op Amps Single 1.6V 10KHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6043-I/P-ND MCP6043-I/P MCP6043-I/P MCP6043-I/P MCP6043-I/P
Product Name Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Features Rail-Rail-Out
Source Current (IS) 6.00E-4 milliamps 6.00E-4 milliamps 6.00E-4 milliamps
Slew Rate 0.0030 V/µs 0.0030 V/µs 3.00E-9 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details