Manufacturer: Microchip Technology
Win Source Part Number: 1075182-MCP6062T-E/M
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 60μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC CMOS 2 CIRCUIT 8TDFN Product overview: MCP6062T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6062T-E/MNY can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TDFN
IC CMOS 2 CIRCUIT 8TDFN
OP AMP, PREC, 6.0V, 60UA, 8-TDFN; No. of Amplifiers:2 Amplifier; Bandwidth:730kHz; Slew Rate:0.25V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Precision Amplifiers Dual 1.8V 600kHz Op Amp E temp
IC CMOS 2 CIRCUIT 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075182-MCP6062T-E/MNY | MCP6062T-E/MNYTR-ND | 687-MCP6062T-E/MNY | MCP6062T-E/MNY | MCP6062T-E/MNY | 18T9250 | MCP6062T-E/MNY | MCP6062T-E/MNY | MCP6062T-E/MNY |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6062T-E/MNY | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Prec, 6.0V, 60Ua, 8-Tdfn; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to 6 volts | ||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | |||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.7300 MHz | 0.7300 MHz | 0.7300 MHz |