The MCP6043-I/MS is a rail-to-rail input/output operational amplifier designed for low-power applications, featuring a typical quiescent current of 600 nA per amplifier. It operates over a supply voltage range of 1.4V to 6.0V and has a gain bandwidth product of 14 kHz, making it suitable for low-frequency applications such as sensor conditioning and battery monitoring. The device is unity gain stable and includes a chip select (CS) function, allowing for flexible integration in various designs. It is available in a 6-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. The MCP6043 is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact form factor.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
IC,Operational Amplifier,SINGLE,CMO
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Single 1.6V 10KHz
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6043-I/MS-ND | MCP6043-I/MS | 92C4218 | MCP6043-I/MS | MCP6043-I/MS | MCP6043-I/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| Slew Rate | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |