Microchip Technology, Inc. Operational Amplifier IC MCP6424T-E/ST

Description
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6424T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6424T-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6424T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6424T-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-MCP6424T-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6424T-E/ST
Operational Amplifier IC 687-MCP6424T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6424T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6424T-E/ST can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6424T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6424T-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST - 884275-MCP6424T-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST
884275-MCP6424T-E/ST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST 884275-MCP6424T-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884275-MCP6424T-E/ST Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6424 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: MCP6424T-E/STCT, MCP6424T-E/STTR, MCP6424T-E/STDKR, MCP6424T-E/ST-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884275-MCP6424T-E/ST
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6424
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6424T-E/STCT, MCP6424T-E/STTR, MCP6424T-E/STDKR, MCP6424T-E/ST-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6424T-E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6424T-E/STTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6424T-E/STTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6424T-E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6424T-E/STCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6424T-E/STCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6424T-E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6424T-E/STDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6424T-E/STDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6424T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6424T-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers MCP6424T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6424T-E/ST
Operational Amplifiers - Op Amps MCP6424T-E/ST
Operational Amplifiers - Op Amps Quad 90kHz OP, E temp

Operational Amplifiers - Op Amps Quad 90kHz OP, E temp

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6424T-E/ST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6424T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6424T-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6424T-E/ST
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6424T-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6424T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6424T-E/ST 884275-MCP6424T-E/ST MCP6424T-E/STTR-ND MCP6424T-E/ST MCP6424T-E/ST MCP6424T-E/ST MCP6424T-E/ST MCP6424T-E/ST
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6424T-E/ST Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 volts 1.8 volts
Quiescent Current (IQ) 22 to ? microamps
Slew Rate 0.0500 V/µs 0.0500 V/µs 5.00E-8 V/µs 0.0500 V/µs 0.0500 V/µs
Bandwidth 0.0900 MHz
Unlock Full Specs
to access all available technical data