CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual 2.7V
Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 6V, TSSOP, 8 RoHS Compliant: Yes
OP AMP, 2.8MHz, 2.3V/uS, 2mV, 8-TSSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP602-E/ST-ND | MCP602-E/ST | MCP602-E/ST | 18T9237 | 88H9872 | MCP602-E/ST | MCP602-E/ST | MCP602-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 6V, Tssop, 8 Rohs Compliant Microchip | Op Amp, 2.8Mhz, 2.3V/us, 2Mv, 8-Tssop; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||
| Slew Rate | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |