General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC,Operational Amplifier,DUAL,CMOS,
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Connected 2MHz
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6275-E/SN-ND | 68K5103 | MCP6275-E/SN | MCP6275-E/SN | MCP6275-E/SN | MCP6275-E/SN | MCP6275-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |