IC OPAMP GP 1 CIRCUIT 8DFN Product overview: MCP6231T-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6231T-E/MC can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
IC OPAMP GP 1 CIRCUIT 8DFN
Operational Amplifiers - Op Amps SNGL 18V 300 kHz OP E Temp
IC OPAMP GP 1 CIRCUIT 8DFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6231T-E/MC | MCP6231T-E/MCTR-ND | MCP6231T-E/MC | MCP6231T-E/MC | MCP6231T-E/MC | MCP6231T-E/MC |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 volts | 6 volts | ||||
| Quiescent Current (IQ) | 30 to ? microamps | |||||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | ||
| Bandwidth | 0.3000 MHz |