Microchip Technology, Inc. SOT23 Operational Amplifier IC MCP6071T-E/OT

Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6071T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6071T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6071T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6071T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6071T-E/OT
SOT23 Operational Amplifier IC 687-MCP6071T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6071T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6071T-E/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6071T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6071T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT - 1075187-MCP6071T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT
1075187-MCP6071T-E/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT 1075187-MCP6071T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1075187-MCP6071T-E/O T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 150μV Family Name: MCP6071 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 110μA Channel Output Current: 28mA Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): MAX4412EUK-T; MAX4452EUK; MAX4412EUK+; MAX4352EUK-T; AD8515ARTZ-REEL7; LMV796QMFX; MCP6L01T-E/OT; Introduction Date: March 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Portable Devices, Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Microchip Technology
Win Source Part Number: 1075187-MCP6071T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Family Name: MCP6071
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 110μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): MAX4412EUK-T; MAX4452EUK; MAX4412EUK+; MAX4352EUK-T; AD8515ARTZ-REEL7; LMV796QMFX; MCP6L01T-E/OT;
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Portable Devices, Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Op Amps - 7272356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7272356
Op Amps 7272356
Microchip MCP6071T-E/OT

Microchip MCP6071T-E/OT

Supplier's Site
Op Amps - 8895235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8895235
Op Amps 8895235
Microchip MCP6071T-E/OT

Microchip MCP6071T-E/OT

Supplier's Site
Op Amps - 7272356P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7272356P
Op Amps 7272356P
Microchip MCP6071T-E/OT

Microchip MCP6071T-E/OT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - MCP6071T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6071T-E/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6071T-E/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6071T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6071T-E/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6071T-E/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6071T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6071T-E/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6071T-E/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6071T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6071T-E/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6071T-E/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6071T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6071T-E/OT
Operational Amplifiers - Op Amps MCP6071T-E/OT
Operational Amplifiers - Op Amps Single 1.8V 1.2MHz Op Amp E tem

Operational Amplifiers - Op Amps Single 1.8V 1.2MHz Op Amp E tem

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6071T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6071T-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6071T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6071T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6071T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23; No. Of Amplifiers Microchip - 23T2818 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23; No. Of Amplifiers Microchip
23T2818
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23; No. Of Amplifiers Microchip 23T2818
OP AMP, 1.2MHz, 0.5V/uS, 150 uV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 1.2MHz, 0.5V/uS, 150 uV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip - 28X4365 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip
28X4365
Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip 28X4365
OP AMP, 1.2MHz, 0.5V/uS, 150 uV, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

OP AMP, 1.2MHz, 0.5V/uS, 150 uV, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6071T-E/OT 1075187-MCP6071T-E/OT 7272356 7272356P MCP6071T-E/OTDKR-ND MCP6071T-E/OT MCP6071T-E/OT MCP6071T-E/OT MCP6071T-E/OT MCP6071T-E/OT 23T2818 28X4365
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6071T-E/OT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23; No. Of Amplifiers Microchip Op Amp, 1.2Mhz, 0.5V/us, 150 Uv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 to 6 volts 1.8 volts 1.8 volts 1.8 to 6 volts 1.8 to 6 volts
Quiescent Current (IQ) 170 to ? microamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs
Bandwidth 1.2 MHz 1.2 MHz 1.2 MHz 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers