Win Source Part Number: 1353509-MCP6291-E/SN
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP6291
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1mA
Current - Output / Channel: 25 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 7V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6291-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6291-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single 10MHz
IC,Operational Amplifier,SINGLE,CMO
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1353509-MCP6291-E/SN | 687-MCP6291-E/SN | MCP6291-E/SN-ND | MCP6291-E/SN | 68H9413 | MCP6291-E/SN | MCP6291-E/SN | MCP6291-E/SN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 10 MHz | 10 MHz | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs |