General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single 1.6V 10 kHz OP w/CS E temp
OP AMP, 100kHz, 0.024V/uS, 3mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP, 100kHz, 0.024V/ us, 3mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6143T-E/CHTR-ND | MCP6143T-E/CH | MCP6143T-E/CH | MCP6143T-E/CH | MCP6143T-E/CH | 69K0146 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 100Khz, 0.024V/us, 3Mv, 6-Sot-23; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0240 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount |