IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6282-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6282-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058379-MCP6282-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 6 V
Operating Supply Current: 450μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual 5MHz
Operational Amplifier, Dual, 5 MHz, 2, 2.5 V/ s, 2.2V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6282-E/SN | 058379-MCP6282-E/SN | MCP6282-E/SN-ND | MCP6282-E/SN | 58M8972 | MCP6282-E/SN | MCP6282-E/SN | MCP6282-E/SN |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6282-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 5 Mhz, 2, 2.5 V/ S, 2.2V To 5.5V, Soic, 8 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 volts | 2.2 to 6 volts | 2.2 volts | |||||
| Quiescent Current (IQ) | 1140 to ? microamps | |||||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | |||
| Bandwidth | 5 MHz | 5 MHz |