General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC,Operational Amplifier,QUAD,CMOS,
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps G>10 Qd 1.6V 100kHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6144T-I/SL-ND | MCP6144T-I/SL | MCP6144T-I/SL | 92C4237 | MCP6144T-I/SL | MCP6144T-I/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| Slew Rate | 0.0240 V/µs | 2.40E-8 V/µs | 0.0240 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC (TA) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |