General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
Operational Amplifiers - Op Amps SNGL 1,8V 300 kHz OP E Temp
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6231-E/MC-ND | MCP6231-E/MC | MCP6231-E/MC | MCP6231-E/MC | MCP6231-E/MC |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||
| Slew Rate | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VFDFN Exposed Pad | Surface Mount | 8-VFDFN Exposed Pad |