Manufacturer: Microchip Technology
Win Source Part Number: 884261-MCP631T-E/OT
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP631
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP631T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP631T-E/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single 24MHz OP E temp
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884261-MCP631T-E/OT | 687-MCP631T-E/OT | MCP631T-E/OT-ND | MCP631T-E/OT | MCP631T-E/OT | MCP631T-E/OT | MCP631T-E/OT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP631T-E/OT | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 volts | 2.5 volts | |||||
| Quiescent Current (IQ) | 3600 to ? microamps |