Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6401UT-E/OT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6401UT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6401UT-E/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6401UT-E/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6401UT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6401UT-E/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6401UT-E/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6401UT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6401UT-E/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6401UT-E/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT - 1075266-MCP6401UT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT
1075266-MCP6401UT-E/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT 1075266-MCP6401UT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1075266-MCP6401UT-E/ OT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 45μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TSV621ILT; MCP6241UT-E/OTG; MCP6241UT-E/OT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075266-MCP6401UT-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 45μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSV621ILT; MCP6241UT-E/OTG; MCP6241UT-E/OT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 7681353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7681353
Op Amps 7681353
Microchip MCP6401UT-E/OT

Microchip MCP6401UT-E/OT

Supplier's Site
Op Amps - 7681353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7681353P
Op Amps 7681353P
Microchip MCP6401UT-E/OT

Microchip MCP6401UT-E/OT

Supplier's Site
Op Amps - 1653325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1653325
Op Amps 1653325
Microchip MCP6401UT-E/OT

Microchip MCP6401UT-E/OT

Supplier's Site
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6401UT-E/OT
SOT23 Operational Amplifier IC 687-MCP6401UT-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6401UT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6401UT-E/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6401UT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6401UT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6401UT-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6401UT-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6401UT-E/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6401UT-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6401UT-E/OT
Operational Amplifiers - Op Amps MCP6401UT-E/OT
Operational Amplifiers - Op Amps Single 1.8V 1MHz Op E temp

Operational Amplifiers - Op Amps Single 1.8V 1MHz Op E temp

Buy Now Datasheet
Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip - 18T9280 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip
18T9280
Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip 18T9280
Operational Amplifier, Single, 1 MHz, 1, 0.5 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1 MHz, 1, 0.5 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Op Amp, 1Mhz, 0.5V/ Us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip - 31T1343 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 1Mhz, 0.5V/ Us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip
31T1343
Ic, Op Amp, 1Mhz, 0.5V/ Us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip 31T1343
IC, OP AMP, 1MHz, 0.5V/ us, 4.5mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, OP AMP, 1MHz, 0.5V/ us, 4.5mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.5V/us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip - 63R7785 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.5V/us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip
63R7785
Op Amp, 1Mhz, 0.5V/us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip 63R7785
OP AMP, 1MHz, 0.5V/uS, 4.5mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 1MHz, 0.5V/uS, 4.5mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6401UT-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6401UT-E/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6401UT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6401UT-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6401UT-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6401UT-E/OTTR-ND 1075266-MCP6401UT-E/OT 7681353 7681353P 687-MCP6401UT-E/OT MCP6401UT-E/OT MCP6401UT-E/OT MCP6401UT-E/OT 18T9280 31T1343 MCP6401UT-E/OT MCP6401UT-E/OT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6401UT-E/OT Op Amps Op Amps SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip Ic, Op Amp, 1Mhz, 0.5V/ Us, 4.5Mv, 5-Sot-23; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0450 milliamps 0.0450 milliamps 0.0450 milliamps 0.0450 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 Tape & Reel (TR) Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data