General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6142T-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6142T-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075204-MCP6142T-I/S
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps G>10 Dl 1.6V 100kHz
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 100KHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:24V/ms; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC,Operational Amplifier,DUAL,CMOS,
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6142T-I/SNTR-ND | 687-MCP6142T-I/SN | 2380650P | 1075204-MCP6142T-I/SN | MCP6142T-I/SN | MCP6142T-I/SN | MCP6142T-I/SN | MCP6142T-I/SN | 02AH4513 | 92C4230 | MCP6142T-I/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6142T-I/SN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 100Khz, -40 To 85Deg C; No. Of Amplifiers Microchip | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||||||
| Slew Rate | 0.0240 V/µs | 0.0240 V/µs | 0.0030 V/µs | 2.40E-8 V/µs | 0.0240 V/µs | 0.0240 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; SOIC | SOIC; 8-SOIC | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |