Manufacturer: Microchip Technology
Win Source Part Number: 058370-MCP6241UT-E/L
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 550kHz
Alternative Parts (Cross-Reference): OPA348AIDCKR; MCP6241UT-E/LTG; MCP6241UT-E/LT; TSV6191AICT;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6241UT-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6241UT-E/LT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Operational Amplifiers - Op Amps Sgl 1.8V 650kHz Extended Temp
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC,Operational Amplifier,SINGLE,CMO
OP AMP, 550kHz, 0.3V/uS, 7mV, 5SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:550kHz; Slew Rate:0.3V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP, SNGL, 1.8V, R-R, SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:550kHz; Slew Rate:0.3V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 058370-MCP6241UT-E/LT | 687-MCP6241UT-E/LT | MCP6241UT-E/LTCT-ND | 649580 | MCP6241UT-E/LT | MCP6241UT-E/LT | MCP6241UT-E/LT | MCP6241UT-E/LT | 08J8781 | 84R5192 | MCP6241UT-E/LT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6241UT-E/LT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic,operational Amplifier,single,cmos,tssop,6Pin,plastic Rohs Compliant Microchip | Op Amp, 550Khz, 0.3V/us, 7Mv, 5Sc-70; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 5.5 volts | 1.8 to 5.5 volts | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||||
| GBW | 0.5500 MHz | 0.5500 MHz | 0.5500 MHz |