IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6295-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6295-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221181-MCP6295-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6295
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 2.4 V ~ 6 V
Alternative Parts (Cross-Reference): TS1872AIDT; TS1852IDT; TS1852ID;
Introduction Date: June 10, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
MCP6293 Series 6 V 10 MHz Rail-to-Rail I/O Operational Amplifier - SOIC-8
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dl Connected 10MHz
IC,Operational Amplifier,DUAL,CMOS,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6295-E/SN | 1221181-MCP6295-E/SN | MCP6295-E/SN-ND | 536-MCP6295-E/SN | MCP6295-E/SN | MCP6295-E/SN | MCP6295-E/SN | MCP6295-E/SN | 96K3746 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6295-E/SN | Instrumentation, Op Amps, Buffer Amps | MCP6293 Series 6 V 10 MHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 volts | 5 volts | 2.4 volts | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7.00E-6 V/µs | 7 V/µs | |||
| Bandwidth | 10 MHz | 10 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |