IC CMOS 4 CIRCUIT 14SOIC Product overview: MCP619-I/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP619-I/SL can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 208219-MCP619-I/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 19μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 190kHz
Alternative Parts (Cross-Reference): LMV824MX/NOPB; MCP619-I/SLG; MCP619T-I/SL; MCP619-I/SL;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Quad 2.3V PNP
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifier, QUAD, 190 kHz, 4, 0.08 V/ s, 2.3V to 5.5V, SOIC, 14 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC, OP AMP, 2.3V, QUAD, SOIC14, 619, GENERAL PURPOSE, NO. OF AMPLIFIERS: 4, BANDWIDTH: 190KHZ, SLEW RATE: 0.08V/S, SUPPLY VOLTAGE RANGE:2.3V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP619-I/SL | 6283510 | 6283510P | MCP619-I/SL-ND | 208219-MCP619-I/SL | MCP619-I/SL | MCP619-I/SL | 58M8952 | MCP619-I/SL | 39095767 | MCP619-I/SL | MCP619-I/SL |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP619-I/SL | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 190 Khz, 4, 0.08 V/ S, 2.3V To 5.5V, Soic, 14 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | IC Chip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.3 volts | 3 to 5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | |||||||
| Quiescent Current (IQ) | 100 to ? microamps | |||||||||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs | 0.0800 V/µs | 0.0800 V/µs | ||||||
| Bandwidth | 0.1900 MHz | 0.1900 MHz |