The MCP6242T-E/SN is a dual operational amplifier designed for low-power applications, featuring a typical supply current of 50 µA per amplifier and a gain bandwidth product of 550 kHz. It operates within a supply voltage range of 1.8V to 5.5V and supports rail-to-rail input and output, making it suitable for a variety of signal processing tasks. The device is rated for an extended temperature range of -40°C to +125°C, which enhances its applicability in automotive and portable equipment. The MCP6242T-E/SN is available in an 8-lead SOIC package, facilitating integration into compact designs. It is ideal for applications such as analog filters, battery-powered systems, and photodiode amplifiers.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075226-MCP6242T-E/S
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 550kHz
Alternative Parts (Cross-Reference): OPA2336U/2K5; MCP6242T-E/SNG; MCP6242T-E/SN; MCP6242-E/SN;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6242T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6242T-E/SN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 1.8V 650kHz Extended Temp
IC OPAMP GP 550KHZ RRO 8SOIC
IC,Operational Amplifier,DUAL,CMOS,
OPAMP, 550KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:550kHz; Slew Rate:0.3V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6242T-E/SNTR-ND | 649381 | 1075226-MCP6242T-E/SN | 687-MCP6242T-E/SN | MCP6242T-E/SN | MCP6242T-E/SN | MCP6242T-E/SN | MCP6242T-E/SN | 536-MCP6242T-E/SN | 08J8786 | 02AH4517 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6242T-E/SN | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 550KHZ RRO 8SOIC | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Opamp, 550Khz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) |