The MCP6421T-E/LTY is a single operational amplifier from the MCP6421/2/4 family, designed for low-power applications. It operates with a single supply voltage ranging from 1.8V to 5.5V and features a low quiescent current of 4.4 µA (typical). The amplifier has a maximum input offset voltage of ±1.0 mV and is capable of rail-to-rail input and output operation, making it suitable for a variety of signal processing tasks. This device is unity gain stable with a typical gain bandwidth product of 90 kHz and a slew rate of 0.05 V/µs. Enhanced electromagnetic interference (EMI) protection is included, providing a high electromagnetic interference rejection ratio (EMIRR) of 97 dB at 1.8 GHz, which is beneficial for applications sensitive to EMI. The MCP6421T-E/LTY is specified for an extended temperature range of -40°C to +125°C, ensuring reliable performance in diverse environmental conditions. The MCP6421T-E/LTY is available in a compact SC70-5 package, making it suitable for space-constrained designs. Typical applications include portable medical instruments, battery-powered systems, and remote sensing.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6421T-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6421T-E/LTY can be used for catalog matching and distributor lookup.
OPAMP, 90KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps SGL 90 kHz OP E temp
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6421T-E/LTYTR-ND | 687-MCP6421T-E/LTY | 649457 | 02AH4522 | MCP6421T-E/LTY | MCP6421T-E/LTY | MCP6421T-E/LTY | MCP6421T-E/LTY | MCP6421T-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Opamp, 90Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0044 milliamps | 0.0044 milliamps | 0.0044 milliamps | ||||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | SC-70; SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SC-70; Surface Mount |